PHOENIX CONTACT USA Circular Cable Assemblies 1027683

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-17956-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-17956-ND
Circular Cable Assemblies 277-17956-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Sensor Cord, 5P M12 Rcpt-Free End, 500Mm; Connector To Connector Phoenix Contact - 75AC4770 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 500Mm; Connector To Connector Phoenix Contact
75AC4770
Sensor Cord, 5P M12 Rcpt-Free End, 500Mm; Connector To Connector Phoenix Contact 75AC4770
SENSOR CORD, 5P M12 RCPT-FREE END, 500MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M12 Push-Pull; SVHC:No SVHC (15-Jan-2019); Connector TypeRoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 500MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M12 Push-Pull; SVHC:No SVHC (15-Jan-2019); Connector TypeRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1027683 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1027683
Cable Assemblies - Circular Cable Assemblies 1027683
CBL CIRC 5POS FMALE 1.64'

CBL CIRC 5POS FMALE 1.64'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-17956-ND 75AC4770 1027683
Product Name Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 500Mm; Connector To Connector Phoenix Contact Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details