PHOENIX CONTACT USA Circular Housing, Rcpt, Size M12, Brass; Product Range Phoenix Contact 1027678

Description
CIRCULAR HOUSING, RCPT, SIZE M12, BRASS; Product Range:M12 Push-Pull; Shell Type:Jam Nut Receptacle; For Use With:Phoenix Contact M12 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M12; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CIRCULAR HOUSING, RCPT, SIZE M12, BRASS; Product Range:M12 Push-Pull; Shell Type:Jam Nut Receptacle; For Use With:Phoenix Contact M12 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M12; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Rcpt, Size M12, Brass; Product Range Phoenix Contact - 75AC4769 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Rcpt, Size M12, Brass; Product Range Phoenix Contact
75AC4769
Circular Housing, Rcpt, Size M12, Brass; Product Range Phoenix Contact 75AC4769
CIRCULAR HOUSING, RCPT, SIZE M12, BRASS; Product Range:M12 Push-Pull; Shell Type:Jam Nut Receptacle; For Use With:Phoenix Contact M12 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M12; SVHC:No SVHC RoHS Compliant: Yes

CIRCULAR HOUSING, RCPT, SIZE M12, BRASS; Product Range:M12 Push-Pull; Shell Type:Jam Nut Receptacle; For Use With:Phoenix Contact M12 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M12; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75AC4769
Product Name Circular Housing, Rcpt, Size M12, Brass; Product Range Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details