PHOENIX CONTACT USA Circular Housing, Rcpt, Size M12, Brass; Product Range Phoenix Contact 1027662

Description
CIRCULAR HOUSING, RCPT, SIZE M12, BRASS; Product Range:-; Shell Type:-; For Use With:Phoenix Contact M12 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M12; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CIRCULAR HOUSING, RCPT, SIZE M12, BRASS; Product Range:-; Shell Type:-; For Use With:Phoenix Contact M12 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M12; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Rcpt, Size M12, Brass; Product Range Phoenix Contact - 75AC4765 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Rcpt, Size M12, Brass; Product Range Phoenix Contact
75AC4765
Circular Housing, Rcpt, Size M12, Brass; Product Range Phoenix Contact 75AC4765
CIRCULAR HOUSING, RCPT, SIZE M12, BRASS; Product Range:-; Shell Type:-; For Use With:Phoenix Contact M12 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M12; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CIRCULAR HOUSING, RCPT, SIZE M12, BRASS; Product Range:-; Shell Type:-; For Use With:Phoenix Contact M12 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M12; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75AC4765
Product Name Circular Housing, Rcpt, Size M12, Brass; Product Range Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details