PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1027606

Description
TERM BLOCK PLUG 4POS 2.54MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-18489-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-18489-ND
Terminal Blocks - Headers, Plugs and Sockets 277-18489-ND
TERM BLOCK PLUG 4POS 2.54MM

TERM BLOCK PLUG 4POS 2.54MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1027606 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1027606
Pluggable Terminal Blocks 1027606
Pluggable Terminal Blocks DMCC 0,5/ 4-ST-2,54

Pluggable Terminal Blocks DMCC 0,5/ 4-ST-2,54

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-18489-ND 1027606
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Crimp Crimp
Features Terminal Plug
Operating Temperature -55 C (-67 F)
Terminal Block Type Dual level Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details