4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:M12 Push-Pull; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight CableRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 277-17961-ND | 75AC4763 |
| Product Name | Circular Connector Housings | Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors |