PHOENIX CONTACT USA Circular Connector Housings 1021815

Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet
Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 277-17959-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-17959-ND
Circular Connector Housings 277-17959-ND
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell

5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact - 75AC4761 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact
75AC4761
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact 75AC4761
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:M12 Push-Pull; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight CableRoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:M12 Push-Pull; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-17959-ND 75AC4761
Product Name Circular Connector Housings Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBSX-75A PANEL MOUNT HARDWARE KIT - 108G1 - Anderson Power Products
Specs
Mounting Panel Mount
Current Rating 120.0 to 240.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details