DISTRIBUTION BLOCK, NOM. VOLTAGE
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1019585-ND | 2559420 |
| Product Name | Terminal Blocks - Specialized | Distribution Blocks |
| Mounting Options | Direct Mount | |
| Termination Options | Spring Clamp | |
| Approvals | RoHS Compliant | RoHS Compliant |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | -60 C (-76 F) |