PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1017529

Description
TERM BLK 5P SIDE ENT 10.16MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P SIDE ENT 10.16MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17512-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17512-ND
Terminal Blocks - Wire to Board 277-17512-ND
TERM BLK 5P SIDE ENT 10.16MM PCB

TERM BLK 5P SIDE ENT 10.16MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1017529 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1017529
Fixed Terminal Blocks 1017529
Fixed Terminal Blocks TDPT16/5-SC-10,16-ZB

Fixed Terminal Blocks TDPT16/5-SC-10,16-ZB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17512-ND 1017529
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 5 5
Contacts Pitch 10.16 mm (0.40 inches) 10.16 mm (0.40 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.207 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Wire to Board - 2946-2086-3224/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6787 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details