PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1017526

Description
TERM BLK 2P SIDE ENT 10.16MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 10.16MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17509-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17509-ND
Terminal Blocks - Wire to Board 277-17509-ND
TERM BLK 2P SIDE ENT 10.16MM PCB

TERM BLK 2P SIDE ENT 10.16MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1017526 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1017526
Fixed Terminal Blocks 1017526
Fixed Terminal Blocks TDPT16/2-SC-10,16-ZB

Fixed Terminal Blocks TDPT16/2-SC-10,16-ZB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17509-ND 1017526
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 2 2
Contacts Pitch 10.16 mm (0.40 inches) 10.16 mm (0.40 inches)
Orientation 180° Straight
North American 6 to 20 AWG 20 to 6 AWG
Unlock Full Specs
to access all available technical data