"4 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole"
TERM BLK 4P SIDE ENT 6.35MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-17527-ND | 1017523 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Leg Spring, Push-In Spring | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 6.35 mm (0.2500 inch) | |
| Contact Size (AWG) | 10 to 24 AWG | 10 to 24 AWG |