"2 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole"
TERM BLK 2P SIDE ENT 6.35MM PCB
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-17525-ND | 1753912 | 1017521 |
| Product Name | Wire to Board | PCB Headers | Wire to Board |
| Termination | Screwless - Leg Spring, Push-In Spring | Screw | |
| Mounting | Through Hole | Through hole | Through Hole |
| Contact Pitch | 6.35 mm (0.2500 inch) | ||
| Contact Size (AWG) | 10 to 24 AWG | 10 to 24 AWG | |
| Gender | Male / Plug; Female / Jack |