PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1017517

Description
TERM BLK 5P SIDE ENT 6.35MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P SIDE ENT 6.35MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17507-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17507-ND
Terminal Blocks - Wire to Board 277-17507-ND
TERM BLK 5P SIDE ENT 6.35MM PCB

TERM BLK 5P SIDE ENT 6.35MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1753837 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1753837
PCB Terminal Blocks 1753837
Phoenix Contact 1017517

Phoenix Contact 1017517

Supplier's Site
PCB Terminal Blocks - 1753895 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1753895
PCB Terminal Blocks 1753895
Phoenix Contact 1017517

Phoenix Contact 1017517

Supplier's Site
Fixed Terminal Blocks - 1017517 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1017517
Fixed Terminal Blocks 1017517
Fixed Terminal Blocks TDPT 4/ 5-SC-6,35-ZB

Fixed Terminal Blocks TDPT 4/ 5-SC-6,35-ZB

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-17507-ND 1753837 1017517
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
Operating Temperature -40 C (-40 F)
# of Contacts 5 5 5
Contacts Pitch 6.35 mm (0.25 inches) 6.35 mm (0.25 inches) 6.35 mm (0.25 inches)
Orientation 180° 180°; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
PCB Terminal Blocks with Wire Guard - PSQXX0M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details