PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1017511

Description
TERM BLK 10P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17522-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17522-ND
Terminal Blocks - Wire to Board 277-17522-ND
TERM BLK 10P SIDE ENT 5.08MM PCB

TERM BLK 10P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1017511 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1017511
Fixed Terminal Blocks 1017511
Fixed Terminal Blocks TDPT 2,5/ 10-SP-5,08

Fixed Terminal Blocks TDPT 2,5/ 10-SP-5,08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17522-ND 1017511
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Lever Actuated
Operating Temperature -40 C (-40 F)
# of Contacts 10 10
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986902-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Actuator terminal block - 2000-5310/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - 29.203 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details