PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1017509

Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17520-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17520-ND
Terminal Blocks - Wire to Board 277-17520-ND
TERM BLK 8P SIDE ENT 5.08MM PCB

TERM BLK 8P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1017509 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1017509
Fixed Terminal Blocks 1017509
Fixed Terminal Blocks TDPT 2,5/ 8-SP-5,08

Fixed Terminal Blocks TDPT 2,5/ 8-SP-5,08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17520-ND 1017509
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Lever Actuated
Operating Temperature -40 C (-40 F)
# of Contacts 8 8
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Disconnect terminal block - 2002-1972 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details