PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1017506

Description
TERM BLK 5P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17517-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17517-ND
Terminal Blocks - Wire to Board 277-17517-ND
TERM BLK 5P SIDE ENT 5.08MM PCB

TERM BLK 5P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1017506 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1017506
Fixed Terminal Blocks 1017506
Fixed Terminal Blocks TDPT 2,5/ 5-SP-5,08

Fixed Terminal Blocks TDPT 2,5/ 5-SP-5,08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17517-ND 1017506
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Lever Actuated
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 C (-40 F)
# of Contacts 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5597 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Terminals - Screw Connectors - 36-7757-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Type 93.65 - Push-In terminal socket - 9365 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details