Conn PC Terminal Block 4 POS 5.08mm Solder RA Thru-Hole 32A Cardboard Product overview: 1017505 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1017505 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1315281-1017505
Category: Connectors, Interconnects>Termin
Series: COMBICON TDPT
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Green
Features: Lever Actuated
Package: Bulk
Wire Gauge: 12-24 AWG
Voltage: 400 V
Current: 32 A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Tin
Mounting Type: Through Hole
Temperature Range - Operating: -40°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Phoenix Contact
"4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 371-1017505 | 1315281-1017505 | 277-17516-ND |
| Product Name | 32A Electronic Connector | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 32.0 amps |