PHOENIX CONTACT USA PCB Terminal Blocks 1017499

Description
Phoenix Contact 1017499
Request a Quote Datasheet
Description
Phoenix Contact 1017499
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1753923 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1753923
PCB Terminal Blocks 1753923
Phoenix Contact 1017499

Phoenix Contact 1017499

Supplier's Site
PCB Terminal Blocks - 1753820 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1753820
PCB Terminal Blocks 1753820
Phoenix Contact 1017499

Phoenix Contact 1017499

Supplier's Site
PCB Terminal Blocks - 1753923P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1753923P
PCB Terminal Blocks 1753923P
Phoenix Contact 1017499

Phoenix Contact 1017499

Supplier's Site
Terminal Blocks - Wire to Board - 277-17501-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17501-ND
Terminal Blocks - Wire to Board 277-17501-ND
TERM BLK 10P SIDE ENT 5.08MM PCB

TERM BLK 10P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1017499 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1017499
Fixed Terminal Blocks 1017499
Fixed Terminal Blocks TDPT 2,5/ 10-SC-5,08

Fixed Terminal Blocks TDPT 2,5/ 10-SC-5,08

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1753923 1753923P 277-17501-ND 1017499
Product Name PCB Terminal Blocks PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB PCB
Termination Options Screw Clamp; Screw Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 10 10 10 10
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2208.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1374/000-1000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details