PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1017497

Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17499-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17499-ND
Terminal Blocks - Wire to Board 277-17499-ND
TERM BLK 8P SIDE ENT 5.08MM PCB

TERM BLK 8P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1017497 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1017497
Fixed Terminal Blocks 1017497
Fixed Terminal Blocks TDPT 2,5/ 8-SC-5,08

Fixed Terminal Blocks TDPT 2,5/ 8-SC-5,08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17499-ND 1017497
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 8 8
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Blocks - Wire to Board - 2946-2086-3102/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Tab Terminals - HP-T4004-2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details