TERM BLK 5P SIDE ENT 5.08MM PCB
Fixed Terminal Blocks TDPT 2,5/ 5-SC-5,08
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1753883 | 277-17496-ND | 1017494 |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB; Through hole | PCB | PCB |
| Termination Options | Screw Clamp; Screw | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| # of Contacts | 5 | 5 | 5 |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |