PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1017491

Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17493-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17493-ND
Terminal Blocks - Wire to Board 277-17493-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1753811 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1753811
PCB Terminal Blocks 1753811
Phoenix Contact 1017491

Phoenix Contact 1017491

Supplier's Site
PCB Terminal Blocks - 1753860 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1753860
PCB Terminal Blocks 1753860
Phoenix Contact 1017491

Phoenix Contact 1017491

Supplier's Site
Fixed Terminal Blocks - 1017491 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1017491
Fixed Terminal Blocks 1017491
Fixed Terminal Blocks TDPT 2,5/ 2-SC-5,08

Fixed Terminal Blocks TDPT 2,5/ 2-SC-5,08

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-17493-ND 1753811 1017491
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 180° 180°; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1731207 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminals - Screw Connectors - 36-7761-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details