PHOENIX CONTACT USA Safety Relays 1015533

Description
PSR-MC73-5NO-1DO-24D C-SC
Request a Quote
Description
PSR-MC73-5NO-1DO-24D C-SC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSR-MC73-5NO-1DO-24DC-SC is a safety relay designed for emergency stop, safety doors, and light grids, supporting up to SIL 3 and Cat. 4/PL e per EN ISO 13849-1 and EN IEC 62061. It features 5 enabling current paths and 1 digital signal output, with a housing width of 22.5 mm and plug-in screw terminals. Operated at 24 V DC (19.2-30 V DC range), it has a nominal power consumption of 1.92 W and a typical supply current of 80 mA. The relay includes electromechanical force-guided contacts, a delay time range of 0.2 s to 300 s, and response times under 50 ms. It is cULus listed and complies with EU RoHS. The unit has a weight of 155.43 g excluding packaging.

Datasheet Summary
Powered by GS/AI

The PSR-MC73-5NO-1DO-24DC-SC is a safety relay designed for emergency stop, safety doors, and light grids, supporting up to SIL 3 and Cat. 4/PL e per EN ISO 13849-1 and EN IEC 62061. It features 5 enabling current paths and 1 digital signal output, with a housing width of 22.5 mm and plug-in screw terminals. Operated at 24 V DC (19.2-30 V DC range), it has a nominal power consumption of 1.92 W and a typical supply current of 80 mA. The relay includes electromechanical force-guided contacts, a delay time range of 0.2 s to 300 s, and response times under 50 ms. It is cULus listed and complies with EU RoHS. The unit has a weight of 155.43 g excluding packaging.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 277-1015533-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
277-1015533-ND
Safety Relays 277-1015533-ND
PSR-MC73-5NO-1DO-24D C-SC

PSR-MC73-5NO-1DO-24DC-SC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Relays
Product Number 277-1015533-ND
Product Name Safety Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data