Manufacturer: Phoenix Contact
Win Source Part Number: 905019-1013863
Series: CLIPLINE PATG
Operating Temperature Range: -50°C ~ 80°C
Features: Wire Marker Carrier, Slip-On 0.91" W x 0.16" L (23.0mm x 4.0mm) Transparent Poly-Vinyl Chloride (PVC)
Package: 500 per Pkg
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 3926.90.9985
Other Part Number: 1013863-ND, 277-5688, PATG 3/23, PATG3/23
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905019-1013863 |
| Product Name | Unclassified - 1013863 |