PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1012276

Description
TERM BLOCK PLUG 11POS 2.54MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 11POS 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-18481-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-18481-ND
Terminal Blocks - Headers, Plugs and Sockets 277-18481-ND
TERM BLOCK PLUG 11POS 2.54MM

TERM BLOCK PLUG 11POS 2.54MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1012276 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1012276
Pluggable Terminal Blocks 1012276
Pluggable Terminal Blocks MCC 0,5/11-ST-2,54

Pluggable Terminal Blocks MCC 0,5/11-ST-2,54

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-18481-ND 1012276
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Crimp Screw Clamp; Crimp
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.114 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Carrier terminal block for modules and plugs - 2002-1662 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details