PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1012274

Description
TERM BLOCK PLUG 10POS 2.54MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-18480-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-18480-ND
Terminal Blocks - Headers, Plugs and Sockets 277-18480-ND
TERM BLOCK PLUG 10POS 2.54MM

TERM BLOCK PLUG 10POS 2.54MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1012274 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1012274
Pluggable Terminal Blocks 1012274
Pluggable Terminal Blocks MCC 0,5/10-ST-2,54

Pluggable Terminal Blocks MCC 0,5/10-ST-2,54

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-18480-ND 1012274
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Crimp Screw Clamp; Crimp
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSBXX002 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2958 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers