PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1012266

Description
TERM BLOCK PLUG 2POS 2.54MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-18472-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-18472-ND
Terminal Blocks - Headers, Plugs and Sockets 277-18472-ND
TERM BLOCK PLUG 2POS 2.54MM

TERM BLOCK PLUG 2POS 2.54MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1012266 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1012266
Pluggable Terminal Blocks 1012266
Pluggable Terminal Blocks MCC 0,5/ 2-ST-2,54

Pluggable Terminal Blocks MCC 0,5/ 2-ST-2,54

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-18472-ND 1012266
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Crimp Screw Clamp; Crimp
Features Terminal Plug
Operating Temperature -40 C (-40 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.03 - socket with screw (box clamp) terminals - 9503 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); cRUus, ukca, CSA, EAC-1, IMQ-grande, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2217.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Sensor supply terminal block - 2000-5352 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details