Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
PHOENIX CONTACT USA
1002293 -- PCB CONNECTOR ACCESSORIES
PHOENIX CONTACT USA
PCB Connector Accessories
1002293
Description
PRC FC RELEASE LATCH BU
RS Components, Ltd.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PRC FC RELEASE LATCH BU
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2007264
PCB Connector Accessories
2007264
PRC FC RELEASE LATCH BU
PRC FC RELEASE LATCH BU
Supplier's Site
DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Accessories
277-18240-ND
Photovoltaic (Solar Panel) Connector Accessories
277-18240-ND
Release Latch Connector Blue
Release Latch Connector Blue
Buy Now
Datasheet
Technical Specifications
RS Components, Ltd.
DigiKey
Product Category
Electrical Connectors
Electrical Connectors
Product Number
2007264
277-18240-ND
Product Name
PCB Connector Accessories
Photovoltaic (Solar Panel) Connector Accessories
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
ODM OBD connector with pannel
QLC16053
Specs
Connector Type
Automotive Connector
View Details
Anderson Power Products
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm²
1339G3
Specs
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4
suppliers
Amphenol Communications Solutions
PCI Express
10018783-10121ALF
Specs
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2
suppliers
SCHURTER Inc
Msm19 Switch Mo Nx Spdt 5A A0 Gn S0 Nc Schurter
1241.6622.5120000
View Details