Circuit Breaker Thermal Magnetic 1A 240V AC 28V DC Push to Reset DIN Rail
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 6843585 | 277-2494-ND |
| Product Name | Thermal Breakers | Circuit Breakers |
| Rated Current | 1 amps | 1 amps |
| Number of Poles | 1 | |
| Terminal Type | Screw |