PHOENIX CONTACT USA Terminal Block Marker Strips 0808820:0061

Description
Connector Label, Snap In For 4.2mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Snap In For 4.2mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 0808820:0061-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
0808820:0061-ND
Terminal Block Marker Strips 0808820:0061-ND
Connector Label, Snap In For 4.2mm Wide Terminal Blocks

Connector Label, Snap In For 4.2mm Wide Terminal Blocks

Buy Now Datasheet
Zbf 4 Qr Phoenix Contact - 13X0881 - Newark, An Avnet Company
Chicago, IL, United States
Zbf 4 Qr Phoenix Contact
13X0881
Zbf 4 Qr Phoenix Contact 13X0881
ZBF 4 QR:FORTL.ZAHLEN 61-70

ZBF 4 QR:FORTL.ZAHLEN 61-70

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 0808820:0061-ND 13X0881
Product Name Terminal Block Marker Strips Zbf 4 Qr Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers