PHOENIX CONTACT USA Terminal Block Marker Strips 0808765:0021

Description
Connector Label, Snap In For 6.2mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Snap In For 6.2mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 277-7888-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
277-7888-ND
Terminal Block Marker Strips 277-7888-ND
Connector Label, Snap In For 6.2mm Wide Terminal Blocks

Connector Label, Snap In For 6.2mm Wide Terminal Blocks

Buy Now Datasheet
Singapore
Electronic Connector
384-0808765:0021
Electronic Connector 384-0808765:0021
Connector Accessories Zack Marker Strip Straight White Product overview: 0808765:0021 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Marker Strips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 384-0808765:0021 can be used for catalog matching and distributor lookup.

Connector Accessories Zack Marker Strip Straight White Product overview: 0808765:0021 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Marker Strips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 384-0808765:0021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 277-7888-ND 384-0808765:0021
Product Name Terminal Block Marker Strips Electronic Connector
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backplane Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board to Board Connector
View Details
Circular Metal Push Pull Outdoor Connector IP68 - U Series - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers