PHOENIX CONTACT USA Label Rolls 0803924

Description
Shrink sleeve
Request a Quote Datasheet
Description
Shrink sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Rolls - 2333354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Label Rolls
2333354
Label Rolls 2333354
Shrink sleeve

Shrink sleeve

Supplier's Site
Labels, Labeling - 277-12093-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
277-12093-ND
Labels, Labeling 277-12093-ND
"White Heat Shrinkable, Continuous Label 0.35"" W x 70.87"" L (9.0mm x 1.8m); Cable O.D. 0.06"" ~ 0.19"" (1.6mm ~ 4.8mm)"

"White Heat Shrinkable, Continuous Label 0.35"" W x 70.87"" L (9.0mm x 1.8m); Cable O.D. 0.06"" ~ 0.19"" (1.6mm ~ 4.8mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Label Materials Label Materials
Product Number 2333354 277-12093-ND
Product Name Label Rolls Labels, Labeling
Materials of Construction Plastic / Film; Polyolefin Plastic / Film; Polyolefin (PO), Halogen Free
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details
Pre-printed Labels - 4454091 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details