PHOENIX CONTACT USA Bushings, Grommets 0801711

Description
"Frame Grommet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 277-10867-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
277-10867-ND
Bushings, Grommets 277-10867-ND
"Frame Grommet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Gray"

"Frame Grommet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 277-10867-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 1901974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7874 inch (20 mm)
Groove Width 0.0394 to 0.1575 inch (1 to 4 mm)
Material Plastic; Other; Polychloroprene
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details