PHOENIX CONTACT USA Bushings, Grommets 0801705

Description
"Frame Grommet 1.181"" ~ 1.220"" (30.00mm ~ 31.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet 1.181"" ~ 1.220"" (30.00mm ~ 31.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 0801705-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
0801705-ND
Bushings, Grommets 0801705-ND
"Frame Grommet 1.181"" ~ 1.220"" (30.00mm ~ 31.00mm) Gray"

"Frame Grommet 1.181"" ~ 1.220"" (30.00mm ~ 31.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 0801705-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
CABLE GROMMET BLACK - S165-76/BLK - S165-76/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details