PHOENIX CONTACT USA Bushings, Grommets 0801702

Description
"Frame Grommet 1.102"" ~ 1.142"" (28.00mm ~ 29.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet 1.102"" ~ 1.142"" (28.00mm ~ 29.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 0801702-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
0801702-ND
Bushings, Grommets 0801702-ND
"Frame Grommet 1.102"" ~ 1.142"" (28.00mm ~ 29.00mm) Gray"

"Frame Grommet 1.102"" ~ 1.142"" (28.00mm ~ 29.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 0801702-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details