PHOENIX CONTACT USA Bushings, Grommets 0801700

Description
"Frame Grommet 1.024"" ~ 1.063"" (26.00mm ~ 27.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet 1.024"" ~ 1.063"" (26.00mm ~ 27.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 0801700-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
0801700-ND
Bushings, Grommets 0801700-ND
"Frame Grommet 1.024"" ~ 1.063"" (26.00mm ~ 27.00mm) Gray"

"Frame Grommet 1.024"" ~ 1.063"" (26.00mm ~ 27.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 0801700-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details