PHOENIX CONTACT USA Bushings, Grommets 0801698

Description
"Frame Grommet 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 0801698-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
0801698-ND
Bushings, Grommets 0801698-ND
"Frame Grommet 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Gray"

"Frame Grommet 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 0801698-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-BL - LS50F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details