PHOENIX CONTACT USA Bushings, Grommets 0801687

Description
"Frame Grommet 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 0801687-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
0801687-ND
Bushings, Grommets 0801687-ND
"Frame Grommet 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Gray"

"Frame Grommet 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 0801687-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details