PHOENIX CONTACT USA Bushings, Grommets 0801680

Description
"Frame Grommet 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 277-10860-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
277-10860-ND
Bushings, Grommets 277-10860-ND
"Frame Grommet 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Gray"

"Frame Grommet 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 277-10860-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details