PHOENIX CONTACT USA Bushings, Grommets 0801673

Description
"Frame Grommet 0.079"" ~ 0.118"" (2.00mm ~ 3.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet 0.079"" ~ 0.118"" (2.00mm ~ 3.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 277-10854-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
277-10854-ND
Bushings, Grommets 277-10854-ND
"Frame Grommet 0.079"" ~ 0.118"" (2.00mm ~ 3.00mm) Gray"

"Frame Grommet 0.079"" ~ 0.118"" (2.00mm ~ 3.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 277-10854-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommet - 748 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers