PHOENIX CONTACT USA Bushings, Grommets 0801664

Description
"Frame Grommet 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 277-10849-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
277-10849-ND
Bushings, Grommets 277-10849-ND
"Frame Grommet 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Black"

"Frame Grommet 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 277-10849-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 8659739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.0945 inch (2.4 mm)
Groove Width 0.0787 to 0.0945 inch (2 to 2.4 mm)
Material Plastic; Other; Polyethylene
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details