PHOENIX CONTACT USA Bushings, Grommets 0801632

Description
"Frame Grommet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 277-10830-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
277-10830-ND
Bushings, Grommets 277-10830-ND
"Frame Grommet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Black"

"Frame Grommet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 277-10830-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 1367297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.5512 inch (14 mm)
Groove Width 0.1181 inch (3 mm)
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details