PHOENIX CONTACT USA Bushings, Grommets 0801619

Description
"Frame Grommet 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 277-10818-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
277-10818-ND
Bushings, Grommets 277-10818-ND
"Frame Grommet 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"

"Frame Grommet 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 277-10818-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
CABLE GROMMET - V80/BLK - V80/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details