Circuit Breaker Thermal 500mA 250V AC 65V DC Push to Reset Holder
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 8016898 | 277-7005-ND |
| Product Name | Thermal Breakers | Circuit Breakers |
| Trip System Type | Thermal Magnetic; Thermal Magnetic | Thermal |
| Number of Poles | 1 | |
| Terminal Type | Screw |