Circuit Breaker Thermal 250mA 250V AC 65V DC Push to Reset Holder
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 277-7016-ND | 8016895 |
| Product Name | Circuit Breakers | Thermal Breakers |
| Rated Current | 0.2500 amps | |
| Trip System Type | Thermal | Thermal Magnetic; Thermal Magnetic |
| Text for Mounting | Holder |