Phihong USA POWER SUPPLY, DESK TOP, SINGLE OUTPUT, 30 WATT, 48V, 0.625A, CEC COMPLIANT PSC30U-480-R

Description
AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Efficiency: 80.6% Minimum Average Output Connector: 2.1 × 5.5 mm Center Positive Dimensions: 4.13" × 2.32" × 1.24" EISA Compliant Cost-Effective Design Non-Vented/Spill-Pro of Case Class B EMI Compliant IEC C14 Grounded Input UL/cUL, TUV, CE
Description
AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Efficiency: 80.6% Minimum Average Output Connector: 2.1 × 5.5 mm Center Positive Dimensions: 4.13" × 2.32" × 1.24" EISA Compliant Cost-Effective Design Non-Vented/Spill-Pro of Case Class B EMI Compliant IEC C14 Grounded Input UL/cUL, TUV, CE

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, DESK TOP, SINGLE OUTPUT, 30 WATT, 48V, 0.625A, CEC COMPLIANT - 70124120 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, DESK TOP, SINGLE OUTPUT, 30 WATT, 48V, 0.625A, CEC COMPLIANT
70124120
POWER SUPPLY, DESK TOP, SINGLE OUTPUT, 30 WATT, 48V, 0.625A, CEC COMPLIANT 70124120
AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Efficiency: 80.6% Minimum Average Output Connector: 2.1 × 5.5 mm Center Positive Dimensions: 4.13" × 2.32" × 1.24" EISA Compliant Cost-Effective Design Non-Vented/Spill-Pro of Case Class B EMI Compliant IEC C14 Grounded Input UL/cUL, TUV, CE

  • AC Input Voltage: 90-264 VAC
  • AC Frequency: 47-63 Hz
  • Efficiency: 80.6% Minimum Average
  • Output Connector: 2.1 × 5.5 mm Center Positive
  • Dimensions: 4.13" × 2.32" × 1.24"
  • EISA Compliant
  • Cost-Effective Design
  • Non-Vented/Spill-Proof Case
  • Class B EMI Compliant
  • IEC C14 Grounded Input
  • UL/cUL, TUV, CE
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70124120
Product Name POWER SUPPLY, DESK TOP, SINGLE OUTPUT, 30 WATT, 48V, 0.625A, CEC COMPLIANT
Type DC Power Supply; AC / DC Adapter
Technology Linear Power Supply
Form Factor Wall Mount
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details