Phihong USA POWER SUPPLY; EXTERNAL DESKTOP; 60W, 15V, 2-WIRE UNIV INPUT ADAPTER, CEC & EISA PSAA60W-150-R

Description
Overview Compact 2-wire 60W adapter series featuring an IEC 320 C8 inlet for portable equipment, networking, gaming, and peripheral applications. Features AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus 60950-1 Safety Approval IEC 60950-1 Compliance / CE >85% Average Efficiency FCC Class B; EN55022 Class B Dimensions: 5.12" × 2.36" × 1.30" 2-Wire Design Non-Vented Spill Proof Case EISA Compliance to Level IV Over-Voltage & Over-Current Protection Short Circuit Protection No Load Power Consumption <0.5W
Description
Overview Compact 2-wire 60W adapter series featuring an IEC 320 C8 inlet for portable equipment, networking, gaming, and peripheral applications. Features AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus 60950-1 Safety Approval IEC 60950-1 Compliance / CE >85% Average Efficiency FCC Class B; EN55022 Class B Dimensions: 5.12" × 2.36" × 1.30" 2-Wire Design Non-Vented Spill Proof Case EISA Compliance to Level IV Over-Voltage & Over-Current Protection Short Circuit Protection No Load Power Consumption <0.5W

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; EXTERNAL DESKTOP; 60W, 15V, 2-WIRE UNIV INPUT ADAPTER, CEC & EISA - 70124148 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; EXTERNAL DESKTOP; 60W, 15V, 2-WIRE UNIV INPUT ADAPTER, CEC & EISA
70124148
POWER SUPPLY; EXTERNAL DESKTOP; 60W, 15V, 2-WIRE UNIV INPUT ADAPTER, CEC & EISA 70124148
Overview Compact 2-wire 60W adapter series featuring an IEC 320 C8 inlet for portable equipment, networking, gaming, and peripheral applications. Features AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus 60950-1 Safety Approval IEC 60950-1 Compliance / CE >85% Average Efficiency FCC Class B; EN55022 Class B Dimensions: 5.12" × 2.36" × 1.30" 2-Wire Design Non-Vented Spill Proof Case EISA Compliance to Level IV Over-Voltage & Over-Current Protection Short Circuit Protection No Load Power Consumption <0.5W

Overview
Compact 2-wire 60W adapter series featuring an IEC 320 C8 inlet for portable equipment, networking, gaming, and peripheral applications.
Features

  • AC Input Voltage: 90-264VAC
  • AC Input Frequency: 47-63Hz
  • cULus 60950-1 Safety Approval
  • IEC 60950-1 Compliance / CE
  • >85% Average Efficiency
  • FCC Class B; EN55022 Class B
  • Dimensions: 5.12" × 2.36" × 1.30"
  • 2-Wire Design
  • Non-Vented Spill Proof Case
  • EISA Compliance to Level IV
  • Over-Voltage & Over-Current Protection
  • Short Circuit Protection
  • No Load Power Consumption <0.5W
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70124148
Product Name POWER SUPPLY; EXTERNAL DESKTOP; 60W, 15V, 2-WIRE UNIV INPUT ADAPTER, CEC & EISA
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details