Phihong USA POWER SUPPLY; EXTERNAL DESKTOP; 60W, 24V, 3-WIRE UNIV INPUT ADAPTER, CEC & EISA PSAA60M-240-R

Description
Overview Compact 3-wire 60W adapter series featuring an IEC 320 C6 inlet for portable equipment, networking, gaming, and peripheral applications. Features 3-Wire Design Non-Vented Spill Proof Case EISA Compliance to Level IV Over-Voltage Protection Over-Current Protection Short Circuit Protection No Load Power Consumption <0.5W AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus 60950-1 Safety ApprovaL IEC 60950-1 Compliance / CE >85% Average Efficiency FCC Class B; EN55022 Class B Dimensions: 5.12" × 2.36" × 1.30"
Description
Overview Compact 3-wire 60W adapter series featuring an IEC 320 C6 inlet for portable equipment, networking, gaming, and peripheral applications. Features 3-Wire Design Non-Vented Spill Proof Case EISA Compliance to Level IV Over-Voltage Protection Over-Current Protection Short Circuit Protection No Load Power Consumption <0.5W AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus 60950-1 Safety ApprovaL IEC 60950-1 Compliance / CE >85% Average Efficiency FCC Class B; EN55022 Class B Dimensions: 5.12" × 2.36" × 1.30"

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; EXTERNAL DESKTOP; 60W, 24V, 3-WIRE UNIV INPUT ADAPTER, CEC & EISA - 70124145 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; EXTERNAL DESKTOP; 60W, 24V, 3-WIRE UNIV INPUT ADAPTER, CEC & EISA
70124145
POWER SUPPLY; EXTERNAL DESKTOP; 60W, 24V, 3-WIRE UNIV INPUT ADAPTER, CEC & EISA 70124145
Overview Compact 3-wire 60W adapter series featuring an IEC 320 C6 inlet for portable equipment, networking, gaming, and peripheral applications. Features 3-Wire Design Non-Vented Spill Proof Case EISA Compliance to Level IV Over-Voltage Protection Over-Current Protection Short Circuit Protection No Load Power Consumption <0.5W AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus 60950-1 Safety ApprovaL IEC 60950-1 Compliance / CE >85% Average Efficiency FCC Class B; EN55022 Class B Dimensions: 5.12" × 2.36" × 1.30"

Overview
Compact 3-wire 60W adapter series featuring an IEC 320 C6 inlet for portable equipment, networking, gaming, and peripheral applications.
Features

  • 3-Wire Design
  • Non-Vented Spill Proof Case
  • EISA Compliance to Level IV
  • Over-Voltage Protection
  • Over-Current Protection
  • Short Circuit Protection
  • No Load Power Consumption <0.5W
  • AC Input Voltage: 90-264VAC
  • AC Input Frequency: 47-63Hz
  • cULus 60950-1 Safety ApprovaL
  • IEC 60950-1 Compliance / CE
  • >85% Average Efficiency
  • FCC Class B; EN55022 Class B
  • Dimensions: 5.12" × 2.36" × 1.30"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70124145
Product Name POWER SUPPLY; EXTERNAL DESKTOP; 60W, 24V, 3-WIRE UNIV INPUT ADAPTER, CEC & EISA
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227598 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details