Phihong USA POWER SUPPLY; 20W, 24V INTERCHANGEABLE PLUG ADAPTER, CEC, EISA & ENERGY STAR EPS PSAA20R-240-R

Description
Overview Compact and convenient 20W adapter series featuring removeable interchangeable AC plugs Features Removeable / Interchangeable AC plugs (Sold Separately) EISA and Level V Efficiency No Load Power Consumption <0.3W Class II Double Insulated Over-Voltage Protection Over-Current Protection Short Circuit Protection AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus, CE, SAA, C-Tick Approvals FCC Class B; EN55022 Class B Dimensions: 2.82" × 1.97" × 1.22"
Description
Overview Compact and convenient 20W adapter series featuring removeable interchangeable AC plugs Features Removeable / Interchangeable AC plugs (Sold Separately) EISA and Level V Efficiency No Load Power Consumption <0.3W Class II Double Insulated Over-Voltage Protection Over-Current Protection Short Circuit Protection AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus, CE, SAA, C-Tick Approvals FCC Class B; EN55022 Class B Dimensions: 2.82" × 1.97" × 1.22"

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; 20W, 24V INTERCHANGEABLE PLUG ADAPTER, CEC, EISA & ENERGY STAR EPS - 70124157 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; 20W, 24V INTERCHANGEABLE PLUG ADAPTER, CEC, EISA & ENERGY STAR EPS
70124157
POWER SUPPLY; 20W, 24V INTERCHANGEABLE PLUG ADAPTER, CEC, EISA & ENERGY STAR EPS 70124157
Overview Compact and convenient 20W adapter series featuring removeable interchangeable AC plugs Features Removeable / Interchangeable AC plugs (Sold Separately) EISA and Level V Efficiency No Load Power Consumption <0.3W Class II Double Insulated Over-Voltage Protection Over-Current Protection Short Circuit Protection AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus, CE, SAA, C-Tick Approvals FCC Class B; EN55022 Class B Dimensions: 2.82" × 1.97" × 1.22"

Overview Compact and convenient 20W adapter series featuring removeable interchangeable AC plugs Features

  • Removeable / Interchangeable AC plugs (Sold Separately)
  • EISA and Level V Efficiency
  • No Load Power Consumption <0.3W
  • Class II Double Insulated
  • Over-Voltage Protection
  • Over-Current Protection
  • Short Circuit Protection
  • AC Input Voltage: 90-264VAC
  • AC Input Frequency: 47-63Hz
  • cULus, CE, SAA, C-Tick Approvals
  • FCC Class B; EN55022 Class B
  • Dimensions: 2.82" × 1.97" × 1.22"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70124157
Product Name POWER SUPPLY; 20W, 24V INTERCHANGEABLE PLUG ADAPTER, CEC, EISA & ENERGY STAR EPS
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
VIPA SLIO Module, Power - 007-1AB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details