Phihong USA POWER SUPPLY; 100 TO 240 VAC; 25 W; 47 TO 63 HZ; 2; 1; 70% (TYP.); ROHS COMP PSA25L-201R

Description
Features Compact 2" × 4.25" PCB Low 1.14" Profile Integral AC Connector CISPR 22B; FCC B EMI Specifications AC Input Voltage: 90-264 VAC AC Frequency: 47 to 63 Hz Operates with 3-Wire AC Efficiency: 70% @ 25 W 120 VAC, 60 Hz Dimensions: 3.6" × 2.48" × 1.14"
Description
Features Compact 2" × 4.25" PCB Low 1.14" Profile Integral AC Connector CISPR 22B; FCC B EMI Specifications AC Input Voltage: 90-264 VAC AC Frequency: 47 to 63 Hz Operates with 3-Wire AC Efficiency: 70% @ 25 W 120 VAC, 60 Hz Dimensions: 3.6" × 2.48" × 1.14"

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; 100 TO 240 VAC; 25 W; 47 TO 63 HZ; 2; 1; 70% (TYP.); ROHS COMP - 70124074 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; 100 TO 240 VAC; 25 W; 47 TO 63 HZ; 2; 1; 70% (TYP.); ROHS COMP
70124074
POWER SUPPLY; 100 TO 240 VAC; 25 W; 47 TO 63 HZ; 2; 1; 70% (TYP.); ROHS COMP 70124074
Features Compact 2" × 4.25" PCB Low 1.14" Profile Integral AC Connector CISPR 22B; FCC B EMI Specifications AC Input Voltage: 90-264 VAC AC Frequency: 47 to 63 Hz Operates with 3-Wire AC Efficiency: 70% @ 25 W 120 VAC, 60 Hz Dimensions: 3.6" × 2.48" × 1.14"

Features

  • Compact 2" × 4.25" PCB
  • Low 1.14" Profile
  • Integral AC Connector
  • CISPR 22B; FCC B EMI

    Specifications

  • AC Input Voltage: 90-264 VAC
  • AC Frequency: 47 to 63 Hz
  • Operates with 3-Wire AC
  • Efficiency: 70% @ 25 W 120 VAC, 60 Hz
  • Dimensions: 3.6" × 2.48" × 1.14"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70124074
Product Name POWER SUPPLY; 100 TO 240 VAC; 25 W; 47 TO 63 HZ; 2; 1; 70% (TYP.); ROHS COMP
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Commercial
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
750Vdc Input, 50W Rugged, DC/DC Converter for Railway and Other Heavy-duty Applications - HVI 41R-F1 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details