Phihong USA AC DC Desktop, Wall Power Adapters PSA120U-560V

Description
56V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
56V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 993-1106-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
993-1106-ND
AC DC Desktop, Wall Power Adapters 993-1106-ND
56V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

56V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 993-1106-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 56.0 volts
Unlock Full Specs
to access all available technical data