PSA120U-240V-R -- POWER SUPPLY; EXTERNAL DESKTOP; SINGLE OUTPUT; EISA V COMP: 120 WATT; 24V; 5 AMP
Phihong USAPOWER SUPPLY; EXTERNAL DESKTOP; SINGLE OUTPUT; EISA V COMP: 120 WATT; 24V; 5 AMPPSA120U-240V-R
Description
AC Input Frequency: 47-63 Hz, Voltage 90-264 VAC
Over-Voltage/Current and Short-Circuit Protection
Dimensions: 6.85" × 3" × 1.7"
3-Wire IEC C14 Design
No Load Power Consumption <0.5 W
Level V Efficiency Compliance
Non-Vented/Spill Proof Case
FC Class B: EN55022 Class B, IEC60950-1 Compliance: CE
cULus 60950-1 Safety Approval, Safety: CE, cUL/UL, RoHS
Allied Electronics, Inc.
Done
Description
AC Input Frequency: 47-63 Hz, Voltage 90-264 VAC
Over-Voltage/Current and Short-Circuit Protection
Dimensions: 6.85" × 3" × 1.7"
3-Wire IEC C14 Design
No Load Power Consumption <0.5 W
Level V Efficiency Compliance
Non-Vented/Spill Proof Case
FC Class B: EN55022 Class B, IEC60950-1 Compliance: CE
cULus 60950-1 Safety Approval, Safety: CE, cUL/UL, RoHS
POWER SUPPLY; EXTERNAL DESKTOP; SINGLE OUTPUT; EISA V COMP: 120 WATT; 24V; 5 AMP
70124193
POWER SUPPLY; EXTERNAL DESKTOP; SINGLE OUTPUT; EISA V COMP: 120 WATT; 24V; 5 AMP
70124193
AC Input Frequency: 47-63 Hz, Voltage 90-264 VAC
Over-Voltage/Current and Short-Circuit Protection
Dimensions: 6.85" × 3" × 1.7"
3-Wire IEC C14 Design
No Load Power Consumption <0.5 W
Level V Efficiency Compliance
Non-Vented/Spill Proof Case
FC Class B: EN55022 Class B, IEC60950-1 Compliance: CE
cULus 60950-1 Safety Approval, Safety: CE, cUL/UL, RoHS
AC Input Frequency: 47-63 Hz, Voltage 90-264 VAC
Over-Voltage/Current and Short-Circuit Protection
Dimensions: 6.85" × 3" × 1.7"
3-Wire IEC C14 Design
No Load Power Consumption <0.5 W
Level V Efficiency Compliance
Non-Vented/Spill Proof Case
FC Class B: EN55022 Class B, IEC60950-1 Compliance: CE